Vishay Intertechnology, Inc. Film Capacitors MKT1818510064

Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1818510064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1818510064-ND
Film Capacitors 56-MKT1818510064-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Radial

1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1818510064 - 774382-MKT1818510064 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKT1818510064
774382-MKT1818510064
Film Capacitors - MKT1818510064 774382-MKT1818510064
Manufacturer: Vishay BC Components Win Source Part Number: 774382-MKT1818510064 Series: MKT1818 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: General Capacitance: 1μF Tolerance: ±5% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm) Height - Seated (Maximum): 0.413" (10.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 774382-MKT1818510064
Series: MKT1818
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General
Capacitance: 1μF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm)
Height - Seated (Maximum): 0.413" (10.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1818510064 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818510064
Capacitors - Film Capacitors MKT1818510064
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - MKT1818510064 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818510064
Film Capacitors MKT1818510064
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1818510064-ND 774382-MKT1818510064 MKT1818510064 MKT1818510064
Product Name Film Capacitors Film Capacitors - MKT1818510064 Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details