Vishay Precision Group Film Capacitors MKT1818447065

Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818447065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818447065-ND
Film Capacitors MKT1818447065-ND
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1818447065 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818447065
Film Capacitors MKT1818447065
CAP FILM 0.47UF 10% 63VDC RADIAL

CAP FILM 0.47UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1818447065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818447065
Capacitors - Film Capacitors MKT1818447065
CAP FILM 0.47UF 10% 63VDC RADIAL

CAP FILM 0.47UF 10% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay - 88H3802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay
88H3802
Capacitor Poly Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay 88H3802
CAPACITOR POLY FILM 0.47UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.47UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818447065-ND MKT1818447065 MKT1818447065 88H3802
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details