Vishay Precision Group Film Capacitors MKT1818447064

Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818447064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818447064-ND
Film Capacitors MKT1818447064-ND
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay - 95F8813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay
95F8813
Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay 95F8813
CAPACITOR POLYESTER FILM 0.47UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):40V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):40V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKT1818447064 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818447064
Film Capacitors MKT1818447064
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1818447064 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818447064
Capacitors - Film Capacitors MKT1818447064
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818447064-ND 95F8813 MKT1818447064 MKT1818447064
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AHR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details