Vishay Precision Group Film Capacitors MKT1818433064

Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818433064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818433064-ND
Film Capacitors MKT1818433064-ND
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1818433064 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818433064
Film Capacitors MKT1818433064
CAP FILM 0.33UF 5% 63VDC RADIAL

CAP FILM 0.33UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial; Dielectric Type Vishay - 01N3536 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial; Dielectric Type Vishay
01N3536
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial; Dielectric Type Vishay 01N3536
CAPACITOR POLYESTER FILM 0.33UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):40V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.33UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):40V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1818433064 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818433064
Capacitors - Film Capacitors MKT1818433064
CAP FILM 0.33UF 5% 63VDC RADIAL

CAP FILM 0.33UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818433064-ND MKT1818433064 01N3536 MKT1818433064
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers