Vishay Precision Group Film Capacitors MKT1818333015

Description
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818333015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818333015-ND
Film Capacitors MKT1818333015-ND
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.033Uf, 100V, 10%, Rad; Dielectric Type Vishay - 43K5902 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.033Uf, 100V, 10%, Rad; Dielectric Type Vishay
43K5902
Capacitor Poly Film 0.033Uf, 100V, 10%, Rad; Dielectric Type Vishay 43K5902
CAPACITOR POLY FILM 0.033UF, 100V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):63V; ESR:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.033UF, 100V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):63V; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1818333015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818333015
Capacitors - Film Capacitors MKT1818333015
CAP FILM 0.033UF 10% 100VDC RAD

CAP FILM 0.033UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - MKT1818333015 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818333015
Film Capacitors MKT1818333015
CAP FILM 0.033UF 10% 100VDC RAD

CAP FILM 0.033UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818333015-ND 43K5902 MKT1818333015 MKT1818333015
Product Name Film Capacitors Capacitor Poly Film 0.033Uf, 100V, 10%, Rad; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details