0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 22nF 20% 250Vdc Pitch 7,5mm / LOOSE IN BOX
CAP FILM 0.022UF 20% 250VDC RAD
CAP FILM 0.022UF 20% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818322256-ND | 19T6018 | MKT1818322256 | MKT1818322256 |
| Product Name | Film Capacitors | Mkt 22Nf 20% 250Vdc Pitch 7,5Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |