Vishay Precision Group Film Capacitors MKT1818315254D

Description
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Description
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKT1818315254D is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing, as well as high-frequency coupling and decoupling. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor is rated for a DC voltage of up to 250 V and an AC voltage of 160 V. It operates effectively within a temperature range of -55 °C to 105 °C, making it suitable for various environmental conditions. The capacitor is constructed with a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability. It has a lead pitch of 7.5 mm and is available in bulk or on reels for convenient handling. The product meets IEC 60384-2 standards and has a performance grade of 1, indicating a long life. This capacitor is suitable for low voltage applications where interference suppression is required.

Datasheet Summary
Powered by GS/AI

The MKT1818315254D is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing, as well as high-frequency coupling and decoupling. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor is rated for a DC voltage of up to 250 V and an AC voltage of 160 V. It operates effectively within a temperature range of -55 °C to 105 °C, making it suitable for various environmental conditions. The capacitor is constructed with a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability. It has a lead pitch of 7.5 mm and is available in bulk or on reels for convenient handling. The product meets IEC 60384-2 standards and has a performance grade of 1, indicating a long life. This capacitor is suitable for low voltage applications where interference suppression is required.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818315254D-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818315254D-ND
Film Capacitors MKT1818315254D-ND
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1818315254D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818315254D
Capacitors - Film Capacitors MKT1818315254D
CAP FILM 0.015UF 5% 250VDC RAD

CAP FILM 0.015UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - MKT1818315254D - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818315254D
Film Capacitors MKT1818315254D
CAP FILM 0.015UF 5% 250VDC RAD

CAP FILM 0.015UF 5% 250VDC RAD

Supplier's Site Datasheet
Mkt 15Nf 5% 250Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay - 19T5965 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 15Nf 5% 250Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay
19T5965
Mkt 15Nf 5% 250Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay 19T5965
MKT 15nF 5% 250Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 16,5 MM

MKT 15nF 5% 250Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 16,5 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818315254D-ND MKT1818315254D MKT1818315254D 19T5965
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Mkt 15Nf 5% 250Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers