The MKT1818310255W is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing. It features a capacitance value of 10,000 pF (10 nF) with a tolerance of ±10%. The capacitor is rated for a DC voltage of 250 V and an AC voltage of 160 V. It has a lead pitch of 7.5 mm and is available in packaging options such as loose in a box, taped on a reel, or in an ammo pack. This capacitor is constructed with a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability in low voltage applications. It operates effectively within a temperature range of -55 °C to 105 °C, making it suitable for a variety of environmental conditions. The product meets IEC 60384-2 standards and has a long life performance grade. Engineers considering this capacitor should note its specifications for insulation resistance and loss angle, which are critical for ensuring performance in high-frequency applications.
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 10000PF 10% 250VDC RAD
CAP FILM 10000PF 10% 250VDC RAD
MKT 10nF 10% 250Vdc Pitch 7,5mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818310255W-ND | MKT1818310255W | MKT1818310255W | 19T5937 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 10Nf 10% 250Vdc Pitch 7,5Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |