The MKT1818268406 is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing, as well as high-frequency coupling and decoupling. It features a lead pitch of 7.5 mm and is available in various capacitance values ranging from 1 nF to 1.0 OºF, with tolerances of ±5%, ±10%, and ±20%. The capacitor is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability. This component operates effectively at a rated temperature of 85 °C and can withstand a maximum application temperature of 105 °C. It is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 200 V, and 220 V. The capacitor is constructed with metallized electrodes and has a mono construction, which contributes to its long life performance grade. The MKT1818268406 is supplied loose in a box or taped on a reel, making it suitable for various manufacturing processes. Its specifications align with IEC 60384-2 standards, ensuring compliance with industry requirements. This product is suitable for low voltage applications where interference suppression is necessary.
6800pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 6800PF 20% 400VDC RAD
CAP FILM 6800PF 20% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818268406-ND | MKT1818268406 | MKT1818268406 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |