Vishay Precision Group Film Capacitors MKT1818268405

Description
6800pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818268405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818268405-ND
Film Capacitors MKT1818268405-ND
6800pF Film Capacitor 200V 400V Polyester, Metallized Radial

6800pF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Vishay - 11M5421 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Vishay
11M5421
Capacitor Poly Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Vishay 11M5421
CAPACITOR POLY FILM, 6800PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR POLY FILM, 6800PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1818268405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818268405
Capacitors - Film Capacitors MKT1818268405
CAP FILM 6800PF 10% 400VDC RAD

CAP FILM 6800PF 10% 400VDC RAD

Supplier's Site
Film Capacitors - MKT1818268405 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818268405
Film Capacitors MKT1818268405
CAP FILM 6800PF 10% 400VDC RAD

CAP FILM 6800PF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818268405-ND 11M5421 MKT1818268405 MKT1818268405
Product Name Film Capacitors Capacitor Poly Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details