4700pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 4700PF 5% 400VDC RADIAL
CAPACITOR POLY FILM, 4700PF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
CAP FILM 4700PF 5% 400VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818247404-ND | MKT1818247404 | 94H7089 | MKT1818247404 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Poly Film, 4700Pf, 400V, 5%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |