2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 2200PF 20% 630VDC RAD
CAP FILM 2200PF 20% 630VDC RAD
MKT 2,2nF 20% 630Vdc Pitch 7,5mm / REELPACK, TAPING HEIGHT 16,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818222636F-ND | MKT1818222636F | MKT1818222636F | 19T5875 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 2,2Nf 20% 630Vdc Pitch 7,5Mm / Reelpack, Taping Height 16,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |