Vishay Precision Group Film Capacitors MKT1818222634

Description
2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818222634-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818222634-ND
Film Capacitors MKT1818222634-ND
2200pF Film Capacitor 220V 630V Polyester, Metallized Radial

2200pF Film Capacitor 220V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1818222634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818222634
Capacitors - Film Capacitors MKT1818222634
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - MKT1818222634 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818222634
Film Capacitors MKT1818222634
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 2200Pf, 630V, 5%, Radial; Dielectric Type Vishay - 11M5402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2200Pf, 630V, 5%, Radial; Dielectric Type Vishay
11M5402
Capacitor Polyester Film, 2200Pf, 630V, 5%, Radial; Dielectric Type Vishay 11M5402
CAPACITOR POLYESTER FILM, 2200PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):220V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2200PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818222634-ND MKT1818222634 MKT1818222634 11M5402
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 2200Pf, 630V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details