The MKT1818210636D is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing, as well as high-frequency coupling and decoupling. It features a capacitance value of 1000 pF with a tolerance of ±20%. The capacitor is rated for a DC voltage of 630 V and an AC voltage of 220 V. It has a maximum application temperature of 105 °C and is encapsulated in a flame-retardant plastic case, ensuring durability and reliability in various environments. The leads are made of tinned wire, and the product is available in bulk or ammo packaging. This capacitor is suitable for low voltage applications and complies with IEC 60384-2 standards.
1000pF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 1000PF 20% 630VDC RAD
MKT 1nF 20% 630Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 16,5 MM
CAP FILM 1000PF 20% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818210636D-ND | MKT1818210636D | 19T5838 | MKT1818210636D |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 1Nf 20% 630Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |