1000pF Film Capacitor 220V 630V Polyester, Metallized Radial
MKT 1nF 10% 630Vdc Pitch 7,5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 1000PF 10% 630VDC RAD
CAP FILM 1000PF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818210635W-ND | 19T5835 | MKT1818210635W | MKT1818210635W |
| Product Name | Film Capacitors | Mkt 1Nf 10% 630Vdc Pitch 7,5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |