The MKT1818210635 is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing, as well as high-frequency coupling and decoupling. It features a capacitance value of 1000 pF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 630 V and an AC voltage of 220 V. It has a lead pitch of 7.5 mm and is available in various packaging options, including loose in a box, taped on a reel, or in ammo pack. The device is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability in low voltage applications. The maximum application temperature is 105 °C, and it complies with IEC 60384-2 standards. This capacitor is suitable for engineers looking for a reliable component for their electronic designs.
1000pF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 1000PF 10% 630VDC RAD
CAP FILM 1000PF 10% 630VDC RAD
CAPACITOR POLY FILM, 1000PF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):220V RoHS Compliant: Yes
CAP, 1000PF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1818210635-ND | MKT1818210635 | MKT1818210635 | 11M5396 | 69AH1117 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Poly Film, 1000Pf, 630V, 10%, Radial; Dielectric Type Vishay | Cap, 1000Pf, 630V, Film, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |