The MKT1817433065F is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance value of 0.33 µF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 63 V and an AC voltage of 40 V, making it suitable for low voltage applications. This component is constructed with a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability. It operates effectively within a temperature range of -55 °C to +100 °C, with a maximum application temperature of 100 °C at its rated voltage. The capacitor also meets the climatic testing class according to IEC 60068-1, ensuring its performance in various environmental conditions. The MKT1817433065F is packaged in ammo or reel formats, facilitating easy integration into automated assembly processes. Its long life performance grade indicates suitability for applications requiring longevity and stability. Overall, this capacitor is a reliable choice for engineers seeking a robust solution for their electronic projects.
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.33UF 10% 63VDC RADIAL
CAP FILM 0.33UF 10% 63VDC RADIAL
MKT 330nF 10% 63Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 16,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817433065F-ND | MKT1817433065F | MKT1817433065F | 19T5726 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 330Nf 10% 63Vdc Pitch 5Mm / Reelpack, Taping Height 16,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |