0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAPACITOR POLYESTER FILM 0.22UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes
CAP FILM 0.22UF 5% 63VDC RADIAL
CAP FILM 0.22UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1817422064-ND | 18M2502 | MKT1817422064 | MKT1817422064 | 70053955 |
| Product Name | Film Capacitors | Capacitor Polyester Film 0.22Uf, 63V, 5%, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors | Capacitor;Polyester Metallized;Cap 0.22uF;Tol 5%;Vol-Rtg 63 VDC;Radial |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |