0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
MKT 150nF 5% 63Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 16,5 MM
CAP FILM 0.15UF 5% 63VDC RADIAL
CAP FILM 0.15UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817415064F-ND | 19T5592 | MKT1817415064F | MKT1817415064F |
| Product Name | Film Capacitors | Mkt 150Nf 5% 63Vdc Pitch 5Mm / Reelpack, Taping Height 16,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |