CAP FILM 0.1UF 5% 63VDC RADIAL
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 63VDC RADIAL
CAP FILM 0.1UF 5% 63VDC RADIAL
Capacitor,Polyester (MYLAR),0.1uF,63VDC,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1817410064WCT-ND | MKT1817410064W | MKT1817410064W | 11M5344 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),0.1Uf,63Vdc,5-% Tol,5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |