0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 63VDC RADIAL
CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 0.1UF 5% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1817410064-ND | MKT1817410064 | 70053951 | 22C5654 | MKT1817410064 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor;Polyester Metallized;Cap 0.1 uF;Tol 5%;Vol-Rtg 63 VDC;Radial | Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | PC Pin | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |