0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.082UF 5% 63VDC RADIAL
MKT 82 nF 5% 63Vdc 5 mm / LOOSE IN BOX
CAP FILM 0.082UF 5% 63VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817382064-ND | MKT1817382064 | 19T5485 | MKT1817382064 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 82 Nf 5% 63Vdc 5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |