0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.068UF 5% 100VDC RAD
CAPACITOR POLY FILM 0.068UF, 100V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
CAP FILM 0.068UF 5% 100VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817368014-ND | MKT1817368014 | 08J5295 | MKT1817368014 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Poly Film 0.068Uf, 100V, 5%, Rad, Full Reel; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |