Vishay Precision Group Film Capacitors MKT1817347014

Description
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1817347014-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1817347014-ND
Film Capacitors 56-MKT1817347014-ND
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1817347014 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1817347014
Film Capacitors MKT1817347014
CAP FILM 0.047UF 5% 100VDC RAD

CAP FILM 0.047UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1817347014 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1817347014
Capacitors - Film Capacitors MKT1817347014
CAP FILM 0.047UF 5% 100VDC RAD

CAP FILM 0.047UF 5% 100VDC RAD

Supplier's Site
Capacitor Polyester Film 0.047Uf, 100V, 5%, Radial; Dielectric Type Vishay - 22C5652 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 100V, 5%, Radial; Dielectric Type Vishay
22C5652
Capacitor Polyester Film 0.047Uf, 100V, 5%, Radial; Dielectric Type Vishay 22C5652
CAPACITOR POLYESTER FILM 0.047UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1817347014-ND MKT1817347014 MKT1817347014 22C5652
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.047Uf, 100V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details