The MKT1817333016G is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance value of 0.033 µF with a tolerance of ±20%. The capacitor is rated for a DC voltage of 100 V and an AC voltage of 63 V, making it suitable for low voltage applications. Constructed with a flame-retardant plastic case and epoxy resin sealing, it complies with UL-class 94 V-0 for safety. The operating temperature range extends up to 100 °C for its rated voltage, ensuring reliability in various environments. The capacitor also demonstrates a long life performance grade and is encapsulated in a mono construction, which enhances its durability. Engineers may find this component useful for applications requiring stable performance under high-frequency conditions, as it is designed to suppress interference effectively. The product is available in bulk or ammo packaging, facilitating easy integration into various projects.
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.033UF 20% 100VDC RAD
MKT 33nF 20% 100Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.033UF 20% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817333016G-ND | MKT1817333016G | 19T5380 | MKT1817333016G |
| Product Name | Film Capacitors | Film Capacitors | Mkt 33Nf 20% 100Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |