0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.012UF 10% 250VDC RAD
MKT 12 nF 10% 250Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.012UF 10% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817312255W-ND | MKT1817312255W | 19T5241 | MKT1817312255W |
| Product Name | Film Capacitors | Film Capacitors | Mkt 12 Nf 10% 250Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |