The Vishay MKT1817 series capacitor has a capacitance of 0.01 µF (10,000 pF) with a voltage rating of 400V and a tolerance of ±10%. It is constructed using metallized polyester film, making it suitable for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. The capacitor is designed for high-frequency coupling and decoupling, as well as interference suppression in low voltage applications. It features a flame-retardant plastic case and is encapsulated with epoxy resin, ensuring durability and compliance with safety standards. The maximum application temperature is rated at 105 °C for voltages above 63V. This component is RoHS compliant, making it suitable for environmentally conscious designs.
10000pF Film Capacitor 200V 400V Polyester, Metallized Radial
MKT1817 Polyester Cap,10nF 200V
MKT1817 Polyester Cap,10nF 200V
CAP FILM 10000PF 10% 400VDC RAD
CAP FILM 10000PF 10% 400VDC RAD
CAP, 0.01µF, 400V, 10%, PET; Capacitance:10000pF;
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817310405-ND | 1665901 | MKT1817310405 | MKT1817310405 | 57AC2632 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.01Μf, 400V, 10%, Pet; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 100 C (212 F) | -55 to 105 C (-67 to 221 F) |