Vishay Precision Group Film Capacitors MKT1817310255

Description
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1817310255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1817310255-ND
Film Capacitors 56-MKT1817310255-ND
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1817310255 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1817310255
Film Capacitors MKT1817310255
CAP FILM 10000PF 10% 250VDC RAD

CAP FILM 10000PF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1817310255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1817310255
Capacitors - Film Capacitors MKT1817310255
CAP FILM 10000PF 10% 250VDC RAD

CAP FILM 10000PF 10% 250VDC RAD

Supplier's Site
Capacitor Poly Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Vishay - 11M5263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Vishay
11M5263
Capacitor Poly Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Vishay 11M5263
CAPACITOR POLY FILM 0.01UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.01UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1817310255-ND MKT1817310255 MKT1817310255 11M5263
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers