The MKT1817247406D is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, complying with UL-class 94 V-0 standards. This capacitor has a rated DC voltage of 400 V and a rated AC voltage of 200 V, with a maximum application temperature of 105 °C for voltages above 63 V. It is constructed with metallized electrodes and has a long life performance grade. The device is suitable for low voltage applications and provides reliable interference suppression. Engineers considering this component should note its robust construction and compliance with IEC 60384-2 standards, making it a viable option for various electronic applications.
4700pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 4700PF 20% 400VDC RAD
MKT 4,7nF 20% 400Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 16,5 MM
CAP FILM 4700PF 20% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817247406D-ND | MKT1817247406D | 19T5119 | MKT1817247406D |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 4,7Nf 20% 400Vdc Pitch 5Mm / Ammopack, Taping Height 16,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |