4700pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 4700PF 20% 250VDC RAD Product overview: MKT1817247256G from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1817247256G can be used for catalog matching and distributor lookup.
Win Source Part Number: 966730-MKT1817247256
Category: Capacitors>Film Capacitors
Series: MKT1817
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 1,750
Capacitance: 4700 pF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Alternative Parts (Cross-Reference): MKT1817247256GMKT 1817-247-256-G;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 1817247256G
CAP FILM 4700PF 20% 250VDC RAD
MKT 4,7nF 20% 250Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 4700PF 20% 250VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817247256G-ND | 62-MKT1817247256G | 966730-MKT1817247256G | MKT1817247256G | 19T5105 | MKT1817247256G |
| Product Name | Film Capacitors | 4700PF Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Mkt 4,7Nf 20% 250Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |