The MKT1817247256F is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, complying with UL-class 94 V-0 standards. This capacitor has a rated DC voltage of 250 V and a rated AC voltage of 160 V, with a maximum application temperature of 105 °C for voltages above 63 V. It is constructed with metallized electrodes and offers a long life performance grade. The product is suitable for low voltage applications and is characterized by a low tangent of loss angle, ensuring efficient operation at various frequencies. Engineers considering this capacitor should note its robust construction and compliance with IEC 60384-2 standards, making it a reliable choice for various electronic applications.
4700pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 4700PF 20% 250VDC RAD
CAP FILM 4700PF 20% 250VDC RAD
MKT 4,7nF 20% 250Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 16,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817247256F-ND | MKT1817247256F | MKT1817247256F | 19T5104 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 4,7Nf 20% 250Vdc Pitch 5Mm / Reelpack, Taping Height 16,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |