4700pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAPACITOR POLY FILM, 4700PF, 250V, 5%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 5%; Capacitor Application:Safety / Suppression; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Lead Spacing:5mm RoHS Compliant: Yes
CAP FILM 4700PF 5% 250VDC RADIAL
CAP FILM 4700PF 5% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817247254-ND | 08J5290 | MKT1817247254 | MKT1817247254 |
| Product Name | Film Capacitors | Capacitor Poly Film, 4700Pf, 250V, 5%, Radial; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |