Vishay Precision Group VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL MKT1813-322254

Description
VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL
Description
VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL

Suppliers

Company
Product
Description
Supplier Links
VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL - 866-MKT1813-322254 - Utmel Electronic Limited
Hong Kong, China
VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL
866-MKT1813-322254
VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL 866-MKT1813-322254
VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL

VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL

Supplier's Site
Capacitor Polyester Film 0.022Uf, 250V, 5%, Axial; Dielectric Type Vishay - 18M2495 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 250V, 5%, Axial; Dielectric Type Vishay
18M2495
Capacitor Polyester Film 0.022Uf, 250V, 5%, Axial; Dielectric Type Vishay 18M2495
CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 866-MKT1813-322254 18M2495
Product Name VISHAY MKT1813-322254 CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, AXIAL Capacitor Polyester Film 0.022Uf, 250V, 5%, Axial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details