Vishay Intertechnology, Inc. Film Capacitors MKP386M515100JT4

Description
1.5µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet
Description
1.5µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP386M515100JT4-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP386M515100JT4-ND
Film Capacitors MKP386M515100JT4-ND
1.5µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box

1.5µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Capacitors - Film Capacitors - MKP386M515100JT4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP386M515100JT4
Capacitors - Film Capacitors MKP386M515100JT4
CAP FILM 1.5UF 5% 1KVDC SCREW

CAP FILM 1.5UF 5% 1KVDC SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP386M515100JT4-ND MKP386M515100JT4
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF150J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details