MKP 1,2F 5% 1000VDC DRAWING T
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-MKP386M512100JT2-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 2.00E6 microF |