Vishay Intertechnology, Inc. Film Capacitors MKP386M510200YT2

Description
1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet
Description
1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP386M510200YT2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP386M510200YT2-ND
Film Capacitors MKP386M510200YT2-ND
1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Capacitors - Film Capacitors - MKP386M510200YT2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP386M510200YT2
Capacitors - Film Capacitors MKP386M510200YT2
CAP FILM 1UF 5% 2KVDC SCREW

CAP FILM 1UF 5% 2KVDC SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP386M510200YT2-ND MKP386M510200YT2
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers