Vishay Precision Group 0.47uF 1250V 0.011 Ohm Capacitor MKP386M447125JT5

Description
Cap Film 0.47uF 1250V PP 5% (33.5 X 22 X 30.5mm) Screw Mount 0.011 Ohm 105°C T/R Product overview: MKP386M447125JT5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 1250V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 1250V, 0.011 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M447125JT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.47uF 1250V PP 5% (33.5 X 22 X 30.5mm) Screw Mount 0.011 Ohm 105°C T/R Product overview: MKP386M447125JT5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 1250V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 1250V, 0.011 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M447125JT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47uF 1250V 0.011 Ohm Capacitor
62-MKP386M447125JT5
0.47uF 1250V 0.011 Ohm Capacitor 62-MKP386M447125JT5
Cap Film 0.47uF 1250V PP 5% (33.5 X 22 X 30.5mm) Screw Mount 0.011 Ohm 105°C T/R Product overview: MKP386M447125JT5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 1250V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 1250V, 0.011 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M447125JT5 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 1250V PP 5% (33.5 X 22 X 30.5mm) Screw Mount 0.011 Ohm 105°C T/R Product overview: MKP386M447125JT5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 1250V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 1250V, 0.011 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M447125JT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BC2803-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2803-ND
Film Capacitors BC2803-ND
0.47µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box

0.47µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Film Capacitors - MKP386M447125JT5 - 927251-MKP386M447125JT5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP386M447125JT5
927251-MKP386M447125JT5
Film Capacitors - MKP386M447125JT5 927251-MKP386M447125JT5
Manufacturer: Vishay Win Source Part Number: 927251-MKP386M447125 JT5 Series: MKP386M Operating Temperature Range: -55°C ~ 105°C Features: 0.47 µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box Package: Rectangular Box Package: Bulk Mounting: Chassis Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.25.0020

Manufacturer: Vishay
Win Source Part Number: 927251-MKP386M447125JT5
Series: MKP386M
Operating Temperature Range: -55°C ~ 105°C
Features: 0.47 µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
Package: Rectangular Box
Package: Bulk
Mounting: Chassis Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.25.0020

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 62-MKP386M447125JT5 BC2803-ND 927251-MKP386M447125JT5
Product Name 0.47uF 1250V 0.011 Ohm Capacitor Film Capacitors Film Capacitors - MKP386M447125JT5
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 470000 microF 0.4700 microF
WVDC 1250 volts 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details