CAP FILM 1.2UF 5% 400VDC RAD
MKP385e 1,2 F / 5% / 400/ Pitch 27,5 / tray
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E51240JKP2T0 | 23AH7257 |
| Product Name | Capacitors - Film Capacitors | Mkp385E 1,2 F / 5% / 400/ Pitch 27,5 / Tray Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |