Vishay Intertechnology, Inc. Film Capacitors MKP385E48210JKI2B0

Description
0.82µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.82µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKP385E48210JKI2B0-ND - DigiKey
Thief River Falls, MN, United States
0.82µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.82µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.82Uf, 1Kv, Film, Radial; Dielectric Type Vishay - 23AH7150 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.82Uf, 1Kv, Film, Radial; Dielectric Type Vishay
23AH7150
Cap, 0.82Uf, 1Kv, Film, Radial; Dielectric Type Vishay 23AH7150
CAP, 0.82UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

CAP, 0.82UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors MKP385E48210JKI2B0
CAP FILM 0.82UF 5% 1KVDC RAD

CAP FILM 0.82UF 5% 1KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385E48210JKI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E48210JKI2B0
Capacitors - Film Capacitors MKP385E48210JKI2B0
CAP FILM 0.82UF 5% 1KVDC RAD

CAP FILM 0.82UF 5% 1KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKP385E48210JKI2B0-ND 23AH7150 MKP385E48210JKI2B0 MKP385E48210JKI2B0
Product Name Film Capacitors Cap, 0.82Uf, 1Kv, Film, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details