The MKP385E43963KIP2T0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The rated DC voltage options include 400 V, 630 V, 850 V, 1000 V, 1250 V, 1600 V, 2000 V, and 2500 V, while the permissible AC voltage ranges from 200 V to 800 V. This capacitor is suitable for use in hybrid and electric vehicles, on-board charging systems, battery management systems, and applications involving high pulse and high-frequency currents. It operates effectively at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. Insulation resistance is greater than 100 GΩ for capacitances up to 0.33 OºF and exceeds 30,000 seconds for larger capacitances. The product is also designed to withstand significant voltage stress, making it a reliable choice for demanding applications.
CAP FILM 0.39UF 10% 630VDC RAD
CAP FILM 0.39UF 10% 630VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E43963KIP2T0 | MKP385E43963KIP2T0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3900 microF | 0.3900 microF |