The MKP385E43940KFP2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, and is suitable for AC voltages up to 800 VAC. This component is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability in demanding environments. It operates effectively at temperatures up to 125 °C, with a rated temperature of 85 °C. The capacitor is encapsulated in a flame-retardant plastic case and is available with tinned wire leads. Applications include use in hybrid and electric vehicles, on-board charging systems, battery management systems, and high-frequency circuits. The capacitor also meets stringent climatic testing requirements, making it suitable for automotive and industrial applications.
CAP FILM 0.39UF 10% 400VDC RAD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKP385E43940KFP2B0 |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |