CAP FILM 0.15UF 5% 630VDC RAD
CAP FILM 0.15UF 5% 630VDC RAD
MKP385e 0.15 F / 5% / 630/ Pitch 15 / bulk
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385E41563JFM2B0 | MKP385E41563JFM2B0 | 23AH6539 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp385E 0.15 F / 5% / 630/ Pitch 15 / Bulk Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |