CAP FILM 0.12UF 10% 850VDC RAD
CAP FILM 0.12UF 10% 850VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E41285KI02W0 | MKP385E41285KI02W0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |