The MKP385E41285KF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, making it suitable for diverse applications. This component is particularly well-suited for use in hybrid and electric vehicles, on-board charging systems, battery management systems, and resonant converters. It can handle high pulse and high-frequency currents, and its construction includes a polypropylene film dielectric with metallized electrodes. The maximum operating temperature is rated at 125 °C, with a climatic testing class of 40/105/56, ensuring reliability in demanding environments. The capacitor is encapsulated in a flame-retardant plastic case and features tinned wire leads for easy integration into circuits. Withstanding DC voltage between terminals is rated at 1.6 times the rated DC voltage for 60 seconds, ensuring robust performance under stress. This product is a viable option for engineers seeking reliable capacitors for automotive and industrial applications.
CAP FILM 0.12UF 10% 850VDC RAD
CAP FILM 0.12UF 10% 850VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E41285KF02W0 | MKP385E41285KF02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1200 microF | 0.1200 microF |