MKP385e 0.12 F / 10% / 400/ Pitch 15 / bulk
CAP FILM 0.12UF 10% 400VDC RAD
CAP FILM 0.12UF 10% 400VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 23AH6440 | MKP385E41240KFM2B0 | MKP385E41240KFM2B0 |
| Product Name | Mkp385E 0.12 F / 10% / 400/ Pitch 15 / Bulk Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber |