The MKP385E41085JFM2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 850 VDC, and is suitable for AC voltages up to 300 VAC. It operates effectively in temperatures up to 125 °C, making it suitable for demanding environments such as hybrid and electric vehicles, on-board charging systems, and battery management systems. The construction includes a polypropylene film dielectric and metallized electrodes, ensuring reliability under high pulse and high-frequency currents. The encapsulation is flame-retardant, complying with UL-class 94 V-0 standards. This product is ideal for applications requiring robust performance and high reliability.
MKP385e 0.1 F / 5% / 850/ Pitch 15 / bulk
CAP FILM 0.1UF 5% 850VDC RAD
CAP FILM 0.1UF 5% 850VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 23AH6369 | MKP385E41085JFM2B0 | MKP385E41085JFM2B0 |
| Product Name | Mkp385E 0.1 F / 5% / 850/ Pitch 15 / Bulk Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |