CAP FILM 0.1UF 5% 400VDC RAD
MKP385e 0.1 F / 5% / 400/ Pitch 15 / bulk
CAP FILM 0.1UF 5% 400VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385E41040JFM2B0 | 23AH6353 | MKP385E41040JFM2B0 |
| Product Name | Film Capacitors | Mkp385E 0.1 F / 5% / 400/ Pitch 15 / Bulk Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |