The MKP385E41040JF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 2500 V and an AC voltage of up to 800 V, making it suitable for various applications, including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability under high pulse and high-frequency currents. It can operate at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. The encapsulation is made of flame-retardant plastic, and the leads are tinned wire for enhanced connectivity. The product also demonstrates excellent insulation resistance and withstands high voltage tests, making it a robust choice for demanding electronic applications.
CAP FILM 0.1UF 5% 400VDC RAD
CAP FILM 0.1UF 5% 400VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E41040JF02W0 | MKP385E41040JF02W0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |