The MKP385E38263KFM2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 630 V and an AC voltage of 220 V, making it suitable for various applications including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with metallized polypropylene film and is available in mono construction for voltages up to 630 VDC, while higher voltages utilize series construction. It operates effectively in temperatures up to 125 °C, with a rated temperature of 85 °C. The encapsulation is made from flame-retardant plastic, ensuring durability in demanding environments. The product also boasts high insulation resistance and can withstand significant voltage stress, making it a reliable choice for applications requiring high pulse and high-frequency currents.
CAP FILM 0.08UF 10% 630VDC RAD
CAP FILM 0.08UF 10% 630VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E38263KFM2B0 | MKP385E38263KFM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0800 microF | 0.0800 microF |