MKP385e 0.082 F / 10% / 630/ Pitch 15 / reel
CAP FILM 0.08UF 10% 630VDC RAD
CAP FILM 0.08UF 10% 630VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 23AH6283 | MKP385E38263KF02W0 | MKP385E38263KF02W0 |
| Product Name | Mkp385E 0.082 F / 10% / 630/ Pitch 15 / Reel Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |